Plasticwheels Ltd. Rubber tyre on Nylon centre WRN5RBM15

Description
Hub Material: Nylon Tire Material: Rubber
Description
Hub Material: Nylon Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on Nylon centre - WRN5RBM15 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Nylon centre
WRN5RBM15
Rubber tyre on Nylon centre WRN5RBM15
Hub Material: Nylon Tire Material: Rubber

Hub Material: Nylon
Tire Material: Rubber

Supplier's Site
Rubber tyre on Nylon centre - WRN5RBM15 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Nylon centre
WRN5RBM15
Rubber tyre on Nylon centre WRN5RBM15
Hub Material: Nylon Tire Material: Rubber

Hub Material: Nylon
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRN5RBM15
Product Name Rubber tyre on Nylon centre
Wheel Type Rubber/Plastic
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 3995204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Urethane Solid Caster Wheels - US Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly
Maximum Load 125 to 500 lbs (56.69 to 227 kg)
Wheel Diameter 2 to 5 inch (50.8 to 127 mm)
View Details