Plasticwheels Ltd. Rubber tyre on Nylon centre WRN5M15

Description
Hub Material: Nylon Tire Material: Rubber
Description
Hub Material: Nylon Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on Nylon centre - WRN5M15 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Nylon centre
WRN5M15
Rubber tyre on Nylon centre WRN5M15
Hub Material: Nylon Tire Material: Rubber

Hub Material: Nylon
Tire Material: Rubber

Supplier's Site
Rubber tyre on Nylon centre - WRN5M15 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Nylon centre
WRN5M15
Rubber tyre on Nylon centre WRN5M15
Hub Material: Nylon Tire Material: Rubber

Hub Material: Nylon
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRN5M15
Product Name Rubber tyre on Nylon centre
Wheel Type Rubber/Plastic
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
VS, VF SERIES: V-Groove Semi Steel Wheels - 630VF97 - PJ Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 6 inch (152 mm)
View Details