Plasticwheels Ltd. Rubber tyre on Nylon centre WRN4RBM15

Description
Hub Material: Nylon Tire Material: Rubber
Description
Hub Material: Nylon Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on Nylon centre - WRN4RBM15 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Nylon centre
WRN4RBM15
Rubber tyre on Nylon centre WRN4RBM15
Hub Material: Nylon Tire Material: Rubber

Hub Material: Nylon
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRN4RBM15
Product Name Rubber tyre on Nylon centre
Wheel Type Rubber/Plastic
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 1031FN7K2F - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 260 lbs (118 kg)
Wheel Diameter 10.7 inch (272 mm)
View Details