Plasticwheels Ltd. Rubber tyre on Plastic centre WPS8RBM20

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on Plastic centre - WPS8RBM20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Plastic centre
WPS8RBM20
Rubber tyre on Plastic centre WPS8RBM20
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WPS8RBM20
Product Name Rubber tyre on Plastic centre
Wheel Type Rubber/Plastic
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Standard Crane Wheel - WC-274 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 27 inch (686 mm)
Wheel Width 5.5 inch (140 mm)
View Details
Polyurethane Iron Core (PI) - PI105-39 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 10 inch (254 mm)
View Details