Plasticwheels Ltd. Polyurethane tyre on nylon wheel WPN8BJM12

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on nylon wheel - WPN8BJM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on nylon wheel
WPN8BJM12
Polyurethane tyre on nylon wheel WPN8BJM12
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WPN8BJM12
Product Name Polyurethane tyre on nylon wheel
Wheel Type Poly/Plastic
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Pneumatic Wheels - FN Wheels - RWM Casters Company
Specs
Wheel Type Pneumatic; Half Round Tread
Maximum Load 300 to 3630 lbs (136 to 1646 kg)
Wheel Diameter 9 to 25.7 inch (229 to 653 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details