Plasticwheels Ltd. SOFT TYRE WPN6M20K158

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
SOFT TYRE - WPN6M20K158 - Plasticwheels Ltd.
Rugeley, United Kingdom
SOFT TYRE
WPN6M20K158
SOFT TYRE WPN6M20K158
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WPN6M20K158
Product Name SOFT TYRE
Wheel Type Poly/Plastic
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 6174 lbs (2800 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 832FN704 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 290 lbs (132 kg)
Wheel Diameter 8.8 inch (224 mm)
View Details