RS Components, Ltd.
Trolley Wheels
6949043
Description
LAG 12062G Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 12062G Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
6949043 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Rubber/Plastic; Solid
|
|
Maximum Load
|
265 lbs (120 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
|
Wheel Width
|
1.48 inch (37.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Solid
Maximum Load
110 lbs (50 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
1984 lbs (900 kg)
Wheel Diameter
3.35 inch (85 mm)
View Details
Wheel Type
Plastic; Polyurethane
Maximum Load
1323 lbs (600 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details