Plasticwheels Ltd. Polyurethane tyre on nylon wheel WPN5RBM15

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on nylon wheel - WPN5RBM15 - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on nylon wheel
WPN5RBM15
Polyurethane tyre on nylon wheel WPN5RBM15
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WPN5RBM15
Product Name Polyurethane tyre on nylon wheel
Wheel Type Poly/Plastic
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4387806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
SS SERIES: Semi Steel Wheels - 514SS50 - PJ Company
Specs
Wheel Type Metal
Maximum Load 350 lbs (159 kg)
Wheel Diameter 5 inch (127 mm)
View Details