Plasticwheels Ltd. Polyurethane tyre on nylon wheel WPN51RBM12

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on nylon wheel - WPN51RBM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on nylon wheel
WPN51RBM12
Polyurethane tyre on nylon wheel WPN51RBM12
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WPN51RBM12
Product Name Polyurethane tyre on nylon wheel
Wheel Type Poly/Plastic
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 3994942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
VM Ductile V-Groove Wheels - VM Ductile V-Groove Wheels - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 3500 to 6000 lbs (1587 to 2721 kg)
Wheel Diameter 6 to 10 inch (152 to 254 mm)
View Details