Plasticwheels Ltd. Nylon Wheel WNY6M20

Description
Hub Material: Nylon
Description
Hub Material: Nylon

Suppliers

Company
Product
Description
Supplier Links
Nylon Wheel - WNY6M20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Nylon Wheel
WNY6M20
Nylon Wheel WNY6M20
Hub Material: Nylon

Hub Material: Nylon

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WNY6M20
Product Name Nylon Wheel
Wheel Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Polyolefin Wheel - W-3-XDPO-5600 - Caster Warehouse Inc.
Specs
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details