Plasticwheels Ltd. Extra Duty Cast Iron Wheel WHC510TM

Description
Hub Material: Extra Duty Cast Iron
Description
Hub Material: Extra Duty Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Extra Duty Cast Iron Wheel - WHC510TM - Plasticwheels Ltd.
Rugeley, United Kingdom
Extra Duty Cast Iron Wheel
WHC510TM
Extra Duty Cast Iron Wheel WHC510TM
Hub Material: Extra Duty Cast Iron

Hub Material: Extra Duty Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WHC510TM
Product Name Extra Duty Cast Iron Wheel
Maximum Load 15490 lbs (7025 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Polyurethane on Cast Iron Wheel - W-12-PCI-9400-C-1.25 (No Bushing) - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 2200 lbs (998 kg)
Wheel Diameter 12 inch (305 mm)
View Details