Plasticwheels Ltd. Polypropylene Wheel WED325

Description
Hub Material: polypropylene
Description
Hub Material: polypropylene

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Wheel - WED325 - Plasticwheels Ltd.
Rugeley, United Kingdom
Polypropylene Wheel
WED325
Polypropylene Wheel WED325
Hub Material: polypropylene

Hub Material: polypropylene

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WED325
Product Name Polypropylene Wheel
Wheel Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 615RA60 - PJ Company
Specs
Maximum Load 500 lbs (227 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm)
View Details