Plasticwheels Ltd. 90mm BLACK TREADED G/T TY. WHITE IND. CT. 20mm ATV8685

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
90mm BLACK TREADED G/T TY. WHITE IND. CT. 20mm - ATV8685 - Plasticwheels Ltd.
Rugeley, United Kingdom
90mm BLACK TREADED G/T TY. WHITE IND. CT. 20mm
ATV8685
90mm BLACK TREADED G/T TY. WHITE IND. CT. 20mm ATV8685
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8685
Product Name 90mm BLACK TREADED G/T TY. WHITE IND. CT. 20mm
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3379797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
6
Specs
Wheel Type Plastic
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Durastan Phenolic Wheels - DU Wheels - RWM Casters Company
Specs
Wheel Type Phenolic
Specialty Applications Food Service
Maximum Load 400 to 8000 lbs (181 to 3628 kg)
View Details