Plasticwheels Ltd. Cushion Rubber Tyre Wheel with Cast Iron Centre WCT8BJM20

Description
Hub Material: Cushion Rubber Tire Material: Cushion Rubber
Description
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Suppliers

Company
Product
Description
Supplier Links
Cushion Rubber Tyre Wheel with Cast Iron Centre - WCT8BJM20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Cushion Rubber Tyre Wheel with Cast Iron Centre
WCT8BJM20
Cushion Rubber Tyre Wheel with Cast Iron Centre WCT8BJM20
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Hub Material: Cushion Rubber
Tire Material: Cushion Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCT8BJM20
Product Name Cushion Rubber Tyre Wheel with Cast Iron Centre
Wheel Type Solid Rubber
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2478398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Round Tread Polyurethane Wheels on Aluminum Core - PM Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal; Half Round Tread
Maximum Load 1000 to 1500 lbs (454 to 680 kg)
Wheel Diameter 5 to 8 inch (127 to 203 mm)
View Details