Plasticwheels Ltd. Cast Iron Wheel WCI6L

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel - WCI6L - Plasticwheels Ltd.
Rugeley, United Kingdom
Cast Iron Wheel
WCI6L
Cast Iron Wheel WCI6L
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCI6L
Product Name Cast Iron Wheel
Maximum Load 2602 lbs (1180 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
SH SERIES: Shafts for Bogey Wheels - 1080SH - PJ Company
Specs
Maximum Load 40000 lbs (18141 kg)
Wheel Diameter 1.5 inch (38.1 mm)
Hub Length 11 inch (279 mm)
View Details