Plasticwheels Ltd. Cast Iron Wheel WCI5RBM15

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel - WCI5RBM15 - Plasticwheels Ltd.
Rugeley, United Kingdom
Cast Iron Wheel
WCI5RBM15
Cast Iron Wheel WCI5RBM15
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCI5RBM15
Product Name Cast Iron Wheel
Maximum Load 1389 lbs (630 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 830PS80 - PJ Company
Specs
Wheel Type Metal; Plastic
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
View Details