Plasticwheels Ltd. WCI5M20SP WCI5 WHEEL WITH 20MM WCI5M20SPJ109

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
WCI5M20SP WCI5 WHEEL WITH 20MM - WCI5M20SPJ109 - Plasticwheels Ltd.
Rugeley, United Kingdom
WCI5M20SP WCI5 WHEEL WITH 20MM
WCI5M20SPJ109
WCI5M20SP WCI5 WHEEL WITH 20MM WCI5M20SPJ109
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCI5M20SPJ109
Product Name WCI5M20SP WCI5 WHEEL WITH 20MM
Maximum Load 1389 lbs (630 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
DF SERIES: Drop Forged Wheels - 520DF64 - PJ Company
Specs
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
View Details