Plasticwheels Ltd. Cast Iron Wheel WCI4RBM15HT

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel - WCI4RBM15HT - Plasticwheels Ltd.
Rugeley, United Kingdom
Cast Iron Wheel
WCI4RBM15HT
Cast Iron Wheel WCI4RBM15HT
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCI4RBM15HT
Product Name Cast Iron Wheel
Maximum Load 992 lbs (450 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2702304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 514PPHGF - PJ Company
Specs
Wheel Type Plastic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
View Details