Plasticwheels Ltd. Cast Iron Wheel WCI4M15

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel - WCI4M15 - Plasticwheels Ltd.
Rugeley, United Kingdom
Cast Iron Wheel
WCI4M15
Cast Iron Wheel WCI4M15
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCI4M15
Product Name Cast Iron Wheel
Maximum Load 992 lbs (450 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 615RA60 - PJ Company
Specs
Maximum Load 500 lbs (227 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm)
View Details