RS Components, Ltd.
Trolley Wheels
2785911
Description
LAG 13104 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 13104 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
2785911 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Rubber/Plastic; Solid
|
|
Maximum Load
|
110 lbs (50 kg)
|
|
Wheel Diameter
|
3.15 inch (80 mm)
|
|
Wheel Width
|
0.9843 inch (25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Solid
Maximum Load
165 lbs (75 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
1323 lbs (600 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Wheel Type
Cast iron
Maximum Load
2646 lbs (1200 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details