Plasticwheels Ltd. Cast Iron Wheel WCI20

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel - WCI20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Cast Iron Wheel
WCI20
Cast Iron Wheel WCI20
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCI20
Product Name Cast Iron Wheel
Maximum Load 135 lbs (61 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4489946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Soft Rubber Wheel - W-4-SR-4000 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 225 lbs (102 kg)
Wheel Diameter 4 inch (102 mm)
View Details