Plasticwheels Ltd. Cast Iron Wheel WCI10RBM25

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel - WCI10RBM25 - Plasticwheels Ltd.
Rugeley, United Kingdom
Cast Iron Wheel
WCI10RBM25
Cast Iron Wheel WCI10RBM25
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCI10RBM25
Product Name Cast Iron Wheel
Maximum Load 2999 lbs (1360 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
BC SERIES: Balloon Cushion Wheels - 824BC7JF - PJ Company
Specs
Maximum Load 450 lbs (204 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.25 inch (57.15 mm)
View Details