Plasticwheels Ltd. Cast Iron Wheel WCI10RB

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel - WCI10RB - Plasticwheels Ltd.
Rugeley, United Kingdom
Cast Iron Wheel
WCI10RB
Cast Iron Wheel WCI10RB
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCI10RB
Product Name Cast Iron Wheel
Maximum Load 2999 lbs (1360 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Thermo Plastic Rubber - W-3-TRP-3000 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Plastic
Maximum Load 110 lbs (49.89 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details