Plasticwheels Ltd. Cushion Rubber / Cast Iron Wheel WCC8BJM20

Description
Hub Material: Cushion Rubber Tire Material: Cushion Rubber
Description
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Suppliers

Company
Product
Description
Supplier Links
Cushion Rubber / Cast Iron Wheel - WCC8BJM20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Cushion Rubber / Cast Iron Wheel
WCC8BJM20
Cushion Rubber / Cast Iron Wheel WCC8BJM20
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Hub Material: Cushion Rubber
Tire Material: Cushion Rubber

Supplier's Site
Cushion Rubber / Cast Iron Wheel - WCC8BJM20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Cushion Rubber / Cast Iron Wheel
WCC8BJM20
Cushion Rubber / Cast Iron Wheel WCC8BJM20
Hub Material: Cushion Rubber Tire Material: Cushion Rubber

Hub Material: Cushion Rubber
Tire Material: Cushion Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCC8BJM20
Product Name Cushion Rubber / Cast Iron Wheel
Wheel Type Solid Rubber
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 8371243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details
R-3547-W Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6500 lbs (2948 kg)
Wheel Diameter 8.12 inch (206 mm)
View Details