Plasticwheels Ltd. Rubber tyre on Steel disc centre WBS51RBM12

Description
Hub Material: Steel Tire Material: Rubber
Description
Hub Material: Steel Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on Steel disc centre - WBS51RBM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Steel disc centre
WBS51RBM12
Rubber tyre on Steel disc centre WBS51RBM12
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site
Rubber tyre on Steel disc centre - WBS51RBM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Steel disc centre
WBS51RBM12
Rubber tyre on Steel disc centre WBS51RBM12
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WBS51RBM12
Product Name Rubber tyre on Steel disc centre
Wheel Type Rubber/Metal
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 397 lbs (180 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Polyurethane on Cast Iron Wheel - W-12-PCI-9400 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 2200 lbs (998 kg)
Wheel Diameter 12 inch (305 mm)
View Details