Plasticwheels Ltd. Pneumatic Tyre Wheel with Welded Steel Centre BWS400-8 25/73

Description
Hub Material: Steel Tire Material: Pneumatic
Description
Hub Material: Steel Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Welded Steel Centre - BWS400-8 25/73 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Welded Steel Centre
BWS400-8 25/73
Pneumatic Tyre Wheel with Welded Steel Centre BWS400-8 25/73
Hub Material: Steel Tire Material: Pneumatic

Hub Material: Steel
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWS400-8 25/73
Product Name Pneumatic Tyre Wheel with Welded Steel Centre
Wheel Type Pneumatic
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2786021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - PBW355 25/75 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 662 lbs (300 kg)
Wheel Diameter 13.98 inch (355 mm)
View Details