Plasticwheels Ltd. Reinforced Phenolic Wheel WAN8LRB

Description
Hub Material: Phenolic
Description
Hub Material: Phenolic

Suppliers

Company
Product
Description
Supplier Links
Reinforced Phenolic Wheel - WAN8LRB - Plasticwheels Ltd.
Rugeley, United Kingdom
Reinforced Phenolic Wheel
WAN8LRB
Reinforced Phenolic Wheel WAN8LRB
Hub Material: Phenolic

Hub Material: Phenolic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WAN8LRB
Product Name Reinforced Phenolic Wheel
Wheel Type Phenolic
Maximum Load 1599 lbs (725 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Pneumatic Wheel - P-W9-OH-G-PB-5/8-10RIM - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 8.85 inch (225 mm)
View Details