Plasticwheels Ltd. Bonded Polyurethane Wheels 7915052000

Description
Hub Material: Steel Tire Material: Polyurethane
Description
Hub Material: Steel Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Bonded Polyurethane Wheels - 7915052000 - Plasticwheels Ltd.
Rugeley, United Kingdom
Bonded Polyurethane Wheels
7915052000
Bonded Polyurethane Wheels 7915052000
Hub Material: Steel Tire Material: Polyurethane

Hub Material: Steel
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 7915052000
Product Name Bonded Polyurethane Wheels
Wheel Type Poly/Metal
Maximum Load 1036 lbs (470 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 2.44 inch (62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - PBW280 25.4/66 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details