Plasticwheels Ltd. Reinforced Phenolic Wheel WAN6RBHT

Description
Hub Material: Phenolic
Description
Hub Material: Phenolic

Suppliers

Company
Product
Description
Supplier Links
Reinforced Phenolic Wheel - WAN6RBHT - Plasticwheels Ltd.
Rugeley, United Kingdom
Reinforced Phenolic Wheel
WAN6RBHT
Reinforced Phenolic Wheel WAN6RBHT
Hub Material: Phenolic

Hub Material: Phenolic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WAN6RBHT
Product Name Reinforced Phenolic Wheel
Wheel Type Phenolic
Maximum Load 1191 lbs (540 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
PH, PT SERIES: Phenolic Wheels - 515PH6C - PJ Company
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
View Details