Plasticwheels Ltd. Reinforced Phenolic Wheel WAN4M15HT

Description
Hub Material: Phenolic
Description
Hub Material: Phenolic

Suppliers

Company
Product
Description
Supplier Links
Reinforced Phenolic Wheel - WAN4M15HT - Plasticwheels Ltd.
Rugeley, United Kingdom
Reinforced Phenolic Wheel
WAN4M15HT
Reinforced Phenolic Wheel WAN4M15HT
Hub Material: Phenolic

Hub Material: Phenolic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WAN4M15HT
Product Name Reinforced Phenolic Wheel
Wheel Type Phenolic
Maximum Load 673 lbs (305 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
DF SERIES: Drop Forged Wheels - 840DFMT - PJ Company
Specs
Maximum Load 20000 lbs (9070 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 4 inch (102 mm)
View Details