Plasticwheels Ltd. 5 Branch R39240/170PP5/14

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
5 Branch - R39240/170PP5/14 - Plasticwheels Ltd.
Rugeley, United Kingdom
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number R39240/170PP5/14
Product Name 5 Branch
Wheel Type Rubber/Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 1036FN644 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 10.7 inch (272 mm)
View Details