Plasticwheels Ltd. Pneumatic Tyre Wheel with Plastic Centre PWR250-4 25.4/63

Description
Hub Material: Polypropylene Tire Material: Pneumatic
Description
Hub Material: Polypropylene Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Plastic Centre - PWR250-4 25.4/63 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Plastic Centre
PWR250-4 25.4/63
Pneumatic Tyre Wheel with Plastic Centre PWR250-4 25.4/63
Hub Material: Polypropylene Tire Material: Pneumatic

Hub Material: Polypropylene
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PWR250-4 25.4/63
Product Name Pneumatic Tyre Wheel with Plastic Centre
Wheel Type Pneumatic
Maximum Load 220 lbs (100 kg)
Wheel Diameter 8.66 inch (220 mm)
Wheel Width 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Urethane Bearing Roller - BO Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Poly/Metal
Maximum Load 6.62 to 8.82 lbs (3 to 4 kg)
Wheel Diameter 0.6299 to 0.7874 inch (16 to 20 mm)
View Details