Plasticwheels Ltd. Pneumatic Tyre Wheel with Plastic Centre PW400-4 25/65

Description
Hub Material: Polypropylene Tire Material: Pneumatic
Description
Hub Material: Polypropylene Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Plastic Centre - PW400-4 25/65 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Plastic Centre
PW400-4 25/65
Pneumatic Tyre Wheel with Plastic Centre PW400-4 25/65
Hub Material: Polypropylene Tire Material: Pneumatic

Hub Material: Polypropylene
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PW400-4 25/65
Product Name Pneumatic Tyre Wheel with Plastic Centre
Wheel Type Pneumatic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 11.81 inch (300 mm)
Wheel Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Pneumatic Wheel - P-W10-CH-G-FRB-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 11.25 inch (286 mm)
View Details
Urethane Bearing Roller - BO Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Poly/Metal
Maximum Load 6.62 to 8.82 lbs (3 to 4 kg)
Wheel Diameter 0.6299 to 0.7874 inch (16 to 20 mm)
View Details