Plasticwheels Ltd. 5" WHITE DISC CT. 12 SPOKE 5/16" GREY MONBEBE CT. ATV3710

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
5
Rugeley, United Kingdom
5" WHITE DISC CT. 12 SPOKE 5/16" GREY MONBEBE CT.
ATV3710
5" WHITE DISC CT. 12 SPOKE 5/16" GREY MONBEBE CT. ATV3710
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV3710
Product Name 5" WHITE DISC CT. 12 SPOKE 5/16" GREY MONBEBE CT.
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 5.31 inch (135 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
7
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.09 inch (180 mm)
View Details