Plasticwheels Ltd. Solid Rubber Tyred Wheel With Plastic Centre PD125 10/38

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyred Wheel With Plastic Centre - PD125 10/38 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyred Wheel With Plastic Centre
PD125 10/38
Solid Rubber Tyred Wheel With Plastic Centre PD125 10/38
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site
Solid Rubber Tyred Wheel With Plastic Centre - PD125 10/38 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyred Wheel With Plastic Centre
PD125 10/38
Solid Rubber Tyred Wheel With Plastic Centre PD125 10/38
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PD125 10/38
Product Name Solid Rubber Tyred Wheel With Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Pneumatic Wheel - P-W12-OH-B-PB-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 13.15 inch (334 mm)
View Details