Plasticwheels Ltd. Ballon cross PC38165/105PPFL/8

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
Ballon cross - PC38165/105PPFL/8 - Plasticwheels Ltd.
Rugeley, United Kingdom
Ballon cross
PC38165/105PPFL/8
Ballon cross PC38165/105PPFL/8
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PC38165/105PPFL/8
Product Name Ballon cross
Wheel Type Rubber/Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 320PS6C - PJ Company
Specs
Wheel Type Metal; Plastic
Maximum Load 550 lbs (249 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details