Plasticwheels Ltd. Bllon Cross with short Brake PC36145/88PPFC/10

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
Bllon Cross with short Brake - PC36145/88PPFC/10 - Plasticwheels Ltd.
Rugeley, United Kingdom
Bllon Cross with short Brake
PC36145/88PPFC/10
Bllon Cross with short Brake PC36145/88PPFC/10
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PC36145/88PPFC/10
Product Name Bllon Cross with short Brake
Wheel Type Rubber/Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Ductile V Groove Wheel - W-4-DVG-9100-DB - Caster Warehouse Inc.
Specs
Wheel Type Metal; V-grooved
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 4 inch (102 mm)
View Details