Hub Material: Polypropylene
Tire Material: Crumb Rubber
| Plasticwheels Ltd. | |
|---|---|
| Product Category | Wheels |
| Product Number | PBWR355 25/75 |
| Product Name | Solid Rubber Tyre Wheel with Plastic Centre |
| Wheel Type | Rubber/Plastic |
| Maximum Load | 662 lbs (300 kg) |
| Wheel Diameter | 13.98 inch (355 mm) |
| Wheel Width | 2.95 inch (75 mm) |