Plasticwheels Ltd. Solid Rubber Tyre Wheel with Plastic Centre PBWR355 20/63

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Plastic Centre - PBWR355 20/63 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Plastic Centre
PBWR355 20/63
Solid Rubber Tyre Wheel with Plastic Centre PBWR355 20/63
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PBWR355 20/63
Product Name Solid Rubber Tyre Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 662 lbs (300 kg)
Wheel Diameter 13.98 inch (355 mm)
Wheel Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6949046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
SR SERIES: Soft Rubber Wheels - 314SR10M - PJ Company
Specs
Maximum Load 175 lbs (79.37 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
View Details