Plasticwheels Ltd. Solid Rubber Tyre Wheel with Bolted Steel Centre NSS250 25.4/51

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS250 25.4/51 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Bolted Steel Centre
NSS250 25.4/51
Solid Rubber Tyre Wheel with Bolted Steel Centre NSS250 25.4/51
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number NSS250 25.4/51
Product Name Solid Rubber Tyre Wheel with Bolted Steel Centre
Wheel Type Rubber/Metal
Maximum Load 772 lbs (350 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Rubber on Aluminum Wheel - W-4-RAL-6600 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
View Details