Plasticwheels Ltd. Solid Rubber Tyre Wheel with Bolted Steel Centre NSS180R 25.4/60

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS180R 25.4/60 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Bolted Steel Centre
NSS180R 25.4/60
Solid Rubber Tyre Wheel with Bolted Steel Centre NSS180R 25.4/60
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number NSS180R 25.4/60
Product Name Solid Rubber Tyre Wheel with Bolted Steel Centre
Wheel Type Rubber/Metal
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.09 inch (180 mm)
Wheel Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6949043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
LP SERIES: Low Profile Rubber Wheels - 620LP60 - PJ Company
Specs
Maximum Load 600 lbs (272 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
View Details