PJ Company LP SERIES: Low Profile Rubber Wheels 620LP60

Description
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings
Description
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings

Suppliers

Company
Product
Description
Supplier Links
LP SERIES: Low Profile Rubber Wheels - 620LP60 - PJ Company
Compton, CA, USA
LP SERIES: Low Profile Rubber Wheels
620LP60
LP SERIES: Low Profile Rubber Wheels 620LP60
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings

CAPACITY: 600 - 700 LBS.
LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity.
Characteristics:
Temperature rage -40 to +160 degrees F
Durometer 65 (+/-5) Shore A
Zerk grease fitting in hub
Options:
For plastic thrust washers use "TW" suffix; ex. 620LP64TW
Metal retaining washers, metal thrust washers, or metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 620LP60
Product Name LP SERIES: Low Profile Rubber Wheels
Maximum Load 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
PO SERIES: Polyolefin Wheels - 2558PO20 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 225 lbs (102 kg)
Wheel Diameter 2.5 inch (63.5 mm)
View Details