Plasticwheels Ltd. Cross LC38240/175-18/10

Description
Hub Material: Metal Tire Material: EVA
Description
Hub Material: Metal Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
Cross - LC38240/175-18/10 - Plasticwheels Ltd.
Rugeley, United Kingdom
Hub Material: Metal Tire Material: EVA

Hub Material: Metal
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number LC38240/175-18/10
Product Name Cross
Wheel Type Rubber/Metal
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 3995226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Pneumatic Wheel - P-W12-CH-B-FRB3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 13.15 inch (334 mm)
View Details
LP SERIES: Low Profile Rubber Wheels - 820LP60 - PJ Company
Specs
Maximum Load 700 lbs (317 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
View Details