Faultless Caster Super K 41B-8x2

Description
Excellent resiliency for ease of movement in manual or in tow applications
Description
Excellent resiliency for ease of movement in manual or in tow applications

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Super K
41B-8x2
Super K 41B-8x2
Excellent resiliency for ease of movement in manual or in tow applications

Excellent resiliency for ease of movement in manual or in tow applications

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 41B-8x2
Product Name Super K
Wheel Type Solid Poly
Maximum Load 1800 lbs (816 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3379781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Faultless Caster
Specs
Wheel Type Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Phenolic Wheel (PH) - PH82D-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 8 inch (203 mm)
View Details