RS Components, Ltd.
Castor Wheels
2396735
Description
250 D RUB WHL BRAKE CAST
Request a Quote
Email Supplier
Description
250 D RUB WHL BRAKE CAST
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2396735 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Features
|
Brake
|
|
Maximum Load
|
551 lbs (250 kg)
|
|
Wheel Diameter
|
9.84 inch (250 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
331 lbs (150 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
507 lbs (230 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Maximum Load
386 lbs (175 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.38 inch (35 mm)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.34 inch (34 mm)
View Details