RS Components, Ltd. Castor Wheels 211480

Description
Plate fit quiet mini castor,56mm 50kg
Request a Quote
Description
Plate fit quiet mini castor,56mm 50kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 211480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
211480
Castor Wheels 211480
Plate fit quiet mini castor,56mm 50kg

Plate fit quiet mini castor,56mm 50kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 211480
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.2 inch (56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 3087 lbs (1400 kg)
View Details
Castor Wheels - 2012897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Features Brake
View Details
Castor Wheels - 211531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
View Details
Castor Wheels - 2536371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details