Plasticwheels Ltd. Solid Rubber Tyre Wheel with Welded Steel Centre BWR450 31.8/100

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Welded Steel Centre - BWR450 31.8/100 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Welded Steel Centre
BWR450 31.8/100
Solid Rubber Tyre Wheel with Welded Steel Centre BWR450 31.8/100
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWR450 31.8/100
Product Name Solid Rubber Tyre Wheel with Welded Steel Centre
Wheel Type Rubber/Metal
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 17.72 inch (450 mm)
Wheel Width 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Pneumatic Wheels - FN Wheels - RWM Casters Company
Specs
Wheel Type Pneumatic; Half Round Tread
Maximum Load 300 to 3630 lbs (136 to 1646 kg)
Wheel Diameter 9 to 25.7 inch (229 to 653 mm)
View Details