Plasticwheels Ltd. 315mm WHEEL GREY INDUSTRIAL SPOKE CT. 1 1/4" BORE ATV9338

Description
Hub Material: Nylon Tire Material: EVA
Description
Hub Material: Nylon Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
315mm WHEEL GREY INDUSTRIAL SPOKE CT. 1 1/4
Rugeley, United Kingdom
315mm WHEEL GREY INDUSTRIAL SPOKE CT. 1 1/4" BORE
ATV9338
315mm WHEEL GREY INDUSTRIAL SPOKE CT. 1 1/4" BORE ATV9338
Hub Material: Nylon Tire Material: EVA

Hub Material: Nylon
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV9338
Product Name 315mm WHEEL GREY INDUSTRIAL SPOKE CT. 1 1/4" BORE
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 12.2 inch (310 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 2391394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.57 inch (40 mm)
View Details
SN SERIES: Semi Pneumatic Wheels - 815SN40 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 60 lbs (27.21 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 125 lbs (56.69 kg)
View Details