Plasticwheels Ltd. 315mm GREY EVA TYRE 10" INDUSTRIAL CT. BLACK 1/2" ATV9301

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
315mm GREY EVA TYRE 10
Rugeley, United Kingdom
315mm GREY EVA TYRE 10" INDUSTRIAL CT. BLACK 1/2"
ATV9301
315mm GREY EVA TYRE 10" INDUSTRIAL CT. BLACK 1/2" ATV9301
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV9301
Product Name 315mm GREY EVA TYRE 10" INDUSTRIAL CT. BLACK 1/2"
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 12.2 inch (310 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4203405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Polyurethane on Polyolefin Wheel - W-2-PPPK-4000 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 110 lbs (49.89 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details