Plasticwheels Ltd. 9" WHITE INDUSTRIAL E/C CT. 16mm BLACK RUBBER TY. ATV7525

Description
Hub Material: Polypropylene Tire Material: Extruded Rubber
Description
Hub Material: Polypropylene Tire Material: Extruded Rubber

Suppliers

Company
Product
Description
Supplier Links
9
Rugeley, United Kingdom
9" WHITE INDUSTRIAL E/C CT. 16mm BLACK RUBBER TY.
ATV7525
9" WHITE INDUSTRIAL E/C CT. 16mm BLACK RUBBER TY. ATV7525
Hub Material: Polypropylene Tire Material: Extruded Rubber

Hub Material: Polypropylene
Tire Material: Extruded Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV7525
Product Name 9" WHITE INDUSTRIAL E/C CT. 16mm BLACK RUBBER TY.
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 8.98 inch (228 mm)
Wheel Width 1.69 inch (43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 5.12 inch (130 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
DF SERIES: Drop Forged Wheels - 415DF60 - PJ Company
Specs
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
View Details